Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 110ohms 5% CRCW0603110RJNEB

Description
Thick Film Resistors - SMD 1/10watt 110ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 110ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 110ohms 5% - CRCW0603110RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 110ohms 5%
CRCW0603110RJNEB
Thick Film Resistors - SMD 1/10watt 110ohms 5% CRCW0603110RJNEB
Thick Film Resistors - SMD 1/10watt 110ohms 5%

Thick Film Resistors - SMD 1/10watt 110ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603110RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603110RJNEB-ND
Chip Resistor - Surface Mount CRCW0603110RJNEB-ND
110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603110RJNEB CRCW0603110RJNEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 110ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details