Vishay Precision Group RES, 1% 110 OHM 1/16W 50V, 0603 CRCW0603110RFKTA

Description
RES, 1% 110ohm 1/16W 50V, 0603
Request a Quote Datasheet
Description
RES, 1% 110ohm 1/16W 50V, 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 1% 110 OHM 1/16W 50V, 0603 - CRCW0603110RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1% 110 OHM 1/16W 50V, 0603
CRCW0603110RFKTA
RES, 1% 110 OHM 1/16W 50V, 0603 CRCW0603110RFKTA
RES, 1% 110ohm 1/16W 50V, 0603

RES, 1% 110ohm 1/16W 50V, 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603110RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603110RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603110RFKTATR-ND
110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603110RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603110RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603110RFKTADKR-ND
RES SMD 110 OHM 1% 1/10W 0603

RES SMD 110 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603110RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603110RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603110RFKTACT-ND
RES SMD 110 OHM 1% 1/10W 0603

RES SMD 110 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603110RFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603110RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603110RFKTA
RES SMD 110 OHM 1% 1/10W 0603

RES SMD 110 OHM 1% 1/10W 0603

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 07J3871 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J3871
Thick Film Chip Resistor; Filter Terminals Vishay 07J3871
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603110RFKTA 541-CRCW0603110RFKTATR-ND CRCW0603110RFKTA 07J3871
Product Name RES, 1% 110 OHM 1/16W 50V, 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details