Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603110KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603110KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603110KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603110KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603110KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603110KFKTA-ND
Chip Resistor - Surface Mount CRCW0603110KFKTA-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 110K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3872
Res, Thick Film, 110K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3872
RES, THICK FILM, 110K, 1%, 0.1W, 0603, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 110K, 1%, 0.1W, 0603, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603110KFKTA CRCW0603110KFKTA-ND 07J3872
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:110kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 110K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details