Vishay Intertechnology, Inc. RES 10.2 OHM .25W 1% 0603 SMD CRCW060310R2FKEAHP

Description
RES 10.2ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 10.2ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM .25W 1% 0603 SMD - CRCW060310R2FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM .25W 1% 0603 SMD
CRCW060310R2FKEAHP
RES 10.2 OHM .25W 1% 0603 SMD CRCW060310R2FKEAHP
RES 10.2ohm .25W 1% 0603 SMD

RES 10.2ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060310R2FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060310R2FKEAHP-ND
Chip Resistor - Surface Mount CRCW060310R2FKEAHP-ND
10.2 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.2 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060310R2FKEAHP CRCW060310R2FKEAHP-ND
Product Name RES 10.2 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers