Vishay Intertechnology, Inc. Res Thick Film 0603 10 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060310R0JNEC

Description
Res Thick Film 0603 10 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 10 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 10 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R - CRCW060310R0JNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 10 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
CRCW060310R0JNEC
Res Thick Film 0603 10 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R CRCW060310R0JNEC
Res Thick Film 0603 10 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0603 10 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW060310R0JNEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060310R0JNEC-ND
Chip Resistor - Surface Mount CRCW060310R0JNEC-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060310R0JNEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060310R0JNEC
Chip Resistor - Surface Mount CRCW060310R0JNEC
RES SMD 10 OHM 5% 1/10W 0603

RES SMD 10 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060310R0JNEC CRCW060310R0JNEC-ND CRCW060310R0JNEC
Product Name Res Thick Film 0603 10 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 10 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details