Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060310R0FKEC

Description
RES SMD 10 OHM 1% 1/8W 0603
Request a Quote Datasheet
Description
RES SMD 10 OHM 1% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060310R0FKECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310R0FKECCT-ND
Chip Resistor - Surface Mount 541-CRCW060310R0FKECCT-ND
RES SMD 10 OHM 1% 1/8W 0603

RES SMD 10 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310R0FKECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310R0FKECTR-ND
Chip Resistor - Surface Mount 541-CRCW060310R0FKECTR-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310R0FKECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310R0FKECDKR-ND
Chip Resistor - Surface Mount 541-CRCW060310R0FKECDKR-ND
RES SMD 10 OHM 1% 1/8W 0603

RES SMD 10 OHM 1% 1/8W 0603

Buy Now Datasheet
Res Thick Film 0603 10 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060310R0FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 10 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060310R0FKEC
Res Thick Film 0603 10 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060310R0FKEC
Res Thick Film 0603 10 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 10 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW060310R0FKECCT-ND CRCW060310R0FKEC
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 10 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details