Vishay Precision Group Chip Resistor - Surface Mount - CRCW060310M0JNEA CRCW060310M0JNEA

Description
Manufacturer: Vishay Win Source Part Number: 915821-CRCW060310M0J NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10MGTR, 541-10MGCT, D11/CRCW0603 200 10M 5% ET1 E3, 541-10MGDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915821-CRCW060310M0J NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10MGTR, 541-10MGCT, D11/CRCW0603 200 10M 5% ET1 E3, 541-10MGDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060310M0JNEA
915821-CRCW060310M0JNEA
Chip Resistor - Surface Mount - CRCW060310M0JNEA 915821-CRCW060310M0JNEA
Manufacturer: Vishay Win Source Part Number: 915821-CRCW060310M0J NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10MGTR, 541-10MGCT, D11/CRCW0603 200 10M 5% ET1 E3, 541-10MGDKR

Manufacturer: Vishay
Win Source Part Number: 915821-CRCW060310M0JNEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10MGTR, 541-10MGCT, D11/CRCW0603 200 10M 5% ET1 E3, 541-10MGDKR

Buy Now Datasheet
RES 10M OHM 1/10W 5% 0603 SMD - CRCW060310M0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/10W 5% 0603 SMD
CRCW060310M0JNEA
RES 10M OHM 1/10W 5% 0603 SMD CRCW060310M0JNEA
RES 10Mohm 1/10W 5% 0603 SMD

RES 10Mohm 1/10W 5% 0603 SMD

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW060310M0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060310M0JNEA
Automotive 75V 100mW Resistor 52-CRCW060310M0JNEA
0603 Thick Film Resistor, 10MR, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW060310M0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310M0JNEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 10MR, 5%, 75V, 100mW, AEC-Q200 Product overview: CRCW060310M0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310M0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10MGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MGTR-ND
Chip Resistor - Surface Mount 541-10MGTR-ND
10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MGCT-ND
Chip Resistor - Surface Mount 541-10MGCT-ND
10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MGDKR-ND
Chip Resistor - Surface Mount 541-10MGDKR-ND
10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10M, 5%, 0.1W, 0603; Resistance Vishay - 59M6761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.1W, 0603; Resistance Vishay
59M6761
Res, Thick Film, 10M, 5%, 0.1W, 0603; Resistance Vishay 59M6761
RES, THICK FILM, 10M, 5%, 0.1W, 0603; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.1W, 0603; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10M, 5%, 0.1W, 0603, Reel; Resistance Vishay - 19K6104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.1W, 0603, Reel; Resistance Vishay
19K6104
Res, Thick Film, 10M, 5%, 0.1W, 0603, Reel; Resistance Vishay 19K6104
RES, THICK FILM, 10M, 5%, 0.1W, 0603, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.1W, 0603, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 915821-CRCW060310M0JNEA CRCW060310M0JNEA 52-CRCW060310M0JNEA 541-10MGTR-ND 59M6761 19K6104
Product Name Chip Resistor - Surface Mount - CRCW060310M0JNEA RES 10M OHM 1/10W 5% 0603 SMD Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 10M, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 10M, 5%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details