Vishay Precision Group Chip Resistor - Surface Mount CRCW060310K2FKEA

Description
10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.2KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KHDKR-ND
Chip Resistor - Surface Mount 541-10.2KHDKR-ND
10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KHCT-ND
Chip Resistor - Surface Mount 541-10.2KHCT-ND
10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KHTR-ND
Chip Resistor - Surface Mount 541-10.2KHTR-ND
10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 10.2 kOhms Tolerance: ±1% Composition: Thick Film Power (Watts): 0.1W, 1/10W

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 10.2 kOhms
Tolerance: ±1%
Composition: Thick Film
Power (Watts): 0.1W, 1/10W

Buy Now Datasheet
Automotive 75V 0.1W Resistor - 52-CRCW060310K2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 0.1W Resistor
52-CRCW060310K2FKEA
Automotive 75V 0.1W Resistor 52-CRCW060310K2FKEA
0603 Thick Film Resistor, 10.2kR, 1%, 75V, 0.1W, AEC-Q200 Product overview: CRCW060310K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K2FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 10.2kR, 1%, 75V, 0.1W, AEC-Q200 Product overview: CRCW060310K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:10.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW060310K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW060310K2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW060310K2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:10.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW060310K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060310K2FKEA
Chip Resistor - Surface Mount CRCW060310K2FKEA
RES SMD 10.2K OHM 1% 1/10W 0603

RES SMD 10.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 10K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K2, 1%, 0.1W, 0603; Resistance Vishay
52K8067
Res, Thick Film, 10K2, 1%, 0.1W, 0603; Resistance Vishay 52K8067
RES, THICK FILM, 10K2, 1%, 0.1W, 0603; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10K2, 1%, 0.1W, 0603; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3659
Res, Thick Film, 10K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3659
RES, THICK FILM, 10K2, 1%, 0.1W, 0603, REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K2, 1%, 0.1W, 0603, REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4095
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4095
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-10.2KHDKR-ND 52-CRCW060310K2FKEA CRCW060310K2FKEA CRCW060310K2FKEA 52K8067 42K3659 27W4095
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Automotive 75V 0.1W Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:10.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 10K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 10K2, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073295P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.8 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details