Vishay Precision Group Chip Resistor - Surface Mount CRCW060310K0JNEAIF

Description
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10KAQCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAQCT-ND
Chip Resistor - Surface Mount 541-10KAQCT-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KAQTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAQTR-ND
Chip Resistor - Surface Mount 541-10KAQTR-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KAQDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAQDKR-ND
Chip Resistor - Surface Mount 541-10KAQDKR-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1823280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823280
Surface Mount Resistors 1823280
Vishay CRCW060310K0JNEAIF

Vishay CRCW060310K0JNEAIF

Supplier's Site
RES 10K OHM 1/10W 5% 0603 SMD - CRCW060310K0JNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W 5% 0603 SMD
CRCW060310K0JNEAIF
RES 10K OHM 1/10W 5% 0603 SMD CRCW060310K0JNEAIF
RES 10Kohm 1/10W 5% 0603 SMD

RES 10Kohm 1/10W 5% 0603 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay - 41R4613 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
41R4613
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay 41R4613
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 kohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 kohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
12AC0219
Res, 10K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 12AC0219
RES, 10K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRCW-IF e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRCW-IF e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-10KAQCT-ND 1823280 CRCW060310K0JNEAIF 41R4613 12AC0219
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 10K OHM 1/10W 5% 0603 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay Res, 10K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers