Vishay Precision Group METAL FILM RESISTOR, 10K, 1%, 0.1W, 0603 CRCW060310K0FKEB

Description
METAL FILM RESISTOR, 10K, 1%, 0.1W, 0603
Request a Quote Datasheet
Description
METAL FILM RESISTOR, 10K, 1%, 0.1W, 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM RESISTOR, 10K, 1%, 0.1W, 0603 - CRCW060310K0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM RESISTOR, 10K, 1%, 0.1W, 0603
CRCW060310K0FKEB
METAL FILM RESISTOR, 10K, 1%, 0.1W, 0603 CRCW060310K0FKEB
METAL FILM RESISTOR, 10K, 1%, 0.1W, 0603

METAL FILM RESISTOR, 10K, 1%, 0.1W, 0603

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW060310K0FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060310K0FKEB
Automotive 75V 100mW Resistor 52-CRCW060310K0FKEB
10kR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW060310K0FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K0FKEB can be used for catalog matching and distributor lookup.

10kR 1% 0603 Thick Film Resistor, 75V, 100mW, AEC-Q200 Product overview: CRCW060310K0FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K0FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2978-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2978-1-ND
Chip Resistor - Surface Mount 541-2978-1-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2978-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2978-2-ND
Chip Resistor - Surface Mount 541-2978-2-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2978-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2978-6-ND
Chip Resistor - Surface Mount 541-2978-6-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060310K0FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060310K0FKEB
Chip Resistor - Surface Mount CRCW060310K0FKEB
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay - 26R4043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay
26R4043
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay 26R4043
RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 43C4092 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay
43C4092
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay 43C4092
RES, THICK FILM, 10K, 1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9101
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9101
RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9100
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9100
RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060310K0FKEB 52-CRCW060310K0FKEB 541-2978-1-ND CRCW060310K0FKEB 26R4043 43C4092 96Y9101
Product Name METAL FILM RESISTOR, 10K, 1%, 0.1W, 0603 Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
Technology / Construction MetalFilm Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers