Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0603100RJNTAHP

Description
CRCW0603-HP 200 100R 5% RT1
Request a Quote Datasheet
Description
CRCW0603-HP 200 100R 5% RT1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603100RJNTAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603100RJNTAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603100RJNTAHPDKR-ND
CRCW0603-HP 200 100R 5% RT1

CRCW0603-HP 200 100R 5% RT1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603100RJNTAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603100RJNTAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0603100RJNTAHPCT-ND
CRCW0603-HP 200 100R 5% RT1

CRCW0603-HP 200 100R 5% RT1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603100RJNTAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603100RJNTAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0603100RJNTAHPTR-ND
CRCW0603-HP 200 100R 5% RT1

CRCW0603-HP 200 100R 5% RT1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-CRCW0603100RJNTAHPDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details