Vishay Precision Group Chip Resistor - Surface Mount CRCW0603100RFKEA

Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100HDKR-ND
Chip Resistor - Surface Mount 541-100HDKR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100HTR-ND
Chip Resistor - Surface Mount 541-100HTR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100HCT-ND
Chip Resistor - Surface Mount 541-100HCT-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 667705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667705
Surface Mount Resistors 667705
Vishay CRCW0603100RFKEA Resistor

Vishay CRCW0603100RFKEA Resistor

Supplier's Site
Thick Film Resistors - SMD 1/10watt 100ohms 1% - CRCW0603100RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 100ohms 1%
CRCW0603100RFKEA
Thick Film Resistors - SMD 1/10watt 100ohms 1% CRCW0603100RFKEA
Thick Film Resistors - SMD 1/10watt 100ohms 1%

Thick Film Resistors - SMD 1/10watt 100ohms 1%

Supplier's Site
Laguna Hills, CA, United States
END - OF - LIFE - CRCW0603100RFKEA
1163044-CRCW0603100RFKEA
END - OF - LIFE - CRCW0603100RFKEA 1163044-CRCW0603100RFKEA
Manufacturer: Vishay Win Source Part Number: 1163044-CRCW0603100R FKEA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1163044-CRCW0603100RFKEA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Automotive 0.1W 75V Resistor - 52-CRCW0603100RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1W 75V Resistor
52-CRCW0603100RFKEA
Automotive 0.1W 75V Resistor 52-CRCW0603100RFKEA
0603 100R 1% Thick Film Resistor, 0.1W, 75V, AEC-Q200 Product overview: CRCW0603100RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100RFKEA can be used for catalog matching and distributor lookup.

0603 100R 1% Thick Film Resistor, 0.1W, 75V, AEC-Q200 Product overview: CRCW0603100RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3669
Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3669
RES, THICK FILM, 100R, 1%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.1W, 0603, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2610 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2610
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2610
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5339
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5339
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-100HDKR-ND 667705 CRCW0603100RFKEA 1163044-CRCW0603100RFKEA 52-CRCW0603100RFKEA 42K3669 24W2610
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film Resistors - SMD 1/10watt 100ohms 1% END - OF - LIFE - CRCW0603100RFKEA Automotive 0.1W 75V Resistor Res, Thick Film, 100R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details