Vishay Precision Group Connectors,Interconnects CRCW0603100KFKEC

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 4W Composition: Thin Film Features: 64.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Temperature Coefficient: X7R
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 4W Composition: Thin Film Features: 64.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Temperature Coefficient: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 4W Composition: Thin Film Features: 64.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Temperature Coefficient: X7R

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Power (Watts): 4W
Composition: Thin Film
Features: 64.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Temperature Coefficient: X7R

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW0603100KFKEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603100KFKEC
Automotive 75V 100mW Resistor 52-CRCW0603100KFKEC
0603 100kR 1% 75V 100mW Thick Film Resistor, AEC-Q200 Product overview: CRCW0603100KFKEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100KFKEC can be used for catalog matching and distributor lookup.

0603 100kR 1% 75V 100mW Thick Film Resistor, AEC-Q200 Product overview: CRCW0603100KFKEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100KFKEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2973-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2973-6-ND
Chip Resistor - Surface Mount 541-2973-6-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2973-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2973-2-ND
Chip Resistor - Surface Mount 541-2973-2-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2973-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2973-1-ND
Chip Resistor - Surface Mount 541-2973-1-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW0603100KFKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW0603100KFKEC
Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603100KFKEC
Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay - 65AC3380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay
65AC3380
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay 65AC3380
RES, AEC-Q200, THICK FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay - 48P8201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay
48P8201
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay 48P8201
RES, AEC-Q200, THICK FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603100KFKEC 541-2973-6-ND CRCW0603100KFKEC 65AC3380
Product Name Connectors,Interconnects Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip); Thin Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 20 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.1250 watts 10 watts 0.1000 watts
Resistance Range 100000 ohms 100000 ohms
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details