VISHAY INTERTECHNOLOGY, INC.
CRCW06031005FT -- RES 1M00 1% 0.063W 0603
Vishay Intertechnology, Inc.
RES 1M00 1% 0.063W 0603
CRCW06031005FT
Description
RES 1M00 1% 0.063W 0603
Request a Quote
Email Supplier
Description
RES 1M00 1% 0.063W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031005FT |
|
Product Name
|
RES 1M00 1% 0.063W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
0.2200 ohms
Tolerance
5 +/- %
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details