VISHAY INTERTECHNOLOGY, INC.
CRCW06031002FXXX -- RESISTOR, 0603, 10K, 1%
Vishay Intertechnology, Inc.
RESISTOR, 0603, 10K, 1%
CRCW06031002FXXX
Description
RESISTOR, 0603, 10K, 1%
Request a Quote
Email Supplier
Description
RESISTOR, 0603, 10K, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031002FXXX |
|
Product Name
|
RESISTOR, 0603, 10K, 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details