VISHAY INTERTECHNOLOGY, INC.
CRCW06031001FRT1TR -- RES CHIP MF 1K 0.063W 1%
Vishay Intertechnology, Inc.
RES CHIP MF 1K 0.063W 1%
CRCW06031001FRT1TR
Description
RES CHIP MF 1K 0.063W 1%
Request a Quote
Email Supplier
Description
RES CHIP MF 1K 0.063W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031001FRT1TR |
|
Product Name
|
RES CHIP MF 1K 0.063W 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details