VISHAY INTERTECHNOLOGY, INC.
CRCW06031001FRT1E3 -- RES, SM 1K OHM 1/10W 1%
Vishay Intertechnology, Inc.
RES, SM 1K OHM 1/10W 1%
CRCW06031001FRT1E3
Description
RES, SM 1Kohm 1/10W 1%
Request a Quote
Email Supplier
Description
RES, SM 1Kohm 1/10W 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031001FRT1E3 |
|
Product Name
|
RES, SM 1K OHM 1/10W 1% |
|
Resistance Range
|
1000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
39.2 ohms
View Details
2 suppliers
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details