Vishay Precision Group Chip Resistor - Surface Mount CRCW06030000ZSTB

Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2971-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2971-6-ND
Chip Resistor - Surface Mount 541-2971-6-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2971-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2971-1-ND
Chip Resistor - Surface Mount 541-2971-1-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2971-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2971-2-ND
Chip Resistor - Surface Mount 541-2971-2-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt ZEROohm Jumper - CRCW06030000ZSTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt ZEROohm Jumper
CRCW06030000ZSTB
Thick Film Resistors - SMD 1/10watt ZEROohm Jumper CRCW06030000ZSTB
Thick Film Resistors - SMD 1/10watt ZEROohm Jumper

Thick Film Resistors - SMD 1/10watt ZEROohm Jumper

Supplier's Site
Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay - 48P7899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay
48P7899
Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay 48P7899
RES, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:CRCW Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: No

RES, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:CRCW Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: No

Supplier's Site
Res, Thick Film, 0R, 0.1W, 0603, Reel; Resistor Case / Package Vishay - 83R8206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.1W, 0603, Reel; Resistor Case / Package Vishay
83R8206
Res, Thick Film, 0R, 0.1W, 0603, Reel; Resistor Case / Package Vishay 83R8206
RES, THICK FILM, 0R, 0.1W, 0603, REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:CRCW Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: No

RES, THICK FILM, 0R, 0.1W, 0603, REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:CRCW Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2971-6-ND CRCW06030000ZSTB 48P7899
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt ZEROohm Jumper Res, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details