Vishay Precision Group Chip Resistor - Surface Mount CRCW06030000Z0EC

Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2969-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2969-6-ND
Chip Resistor - Surface Mount 541-2969-6-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2969-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2969-1-ND
Chip Resistor - Surface Mount 541-2969-1-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2969-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2969-2-ND
Chip Resistor - Surface Mount 541-2969-2-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0603 0 Ohm 1/10W SMD Paper T/R - CRCW06030000Z0EC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 0 Ohm 1/10W SMD Paper T/R
CRCW06030000Z0EC
Res Thick Film 0603 0 Ohm 1/10W SMD Paper T/R CRCW06030000Z0EC
Res Thick Film 0603 0 Ohm 1/10W SMD Paper T/R

Res Thick Film 0603 0 Ohm 1/10W SMD Paper T/R

Supplier's Site
SMD 0.1W 0ohm Resistor - 52-CRCW06030000Z0EC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 0ohm Resistor
52-CRCW06030000Z0EC
SMD 0.1W 0ohm Resistor 52-CRCW06030000Z0EC
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 0ohm, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW06030000Z0EC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06030000Z0EC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 0ohm, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW06030000Z0EC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06030000Z0EC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay - 48P7903 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay
48P7903
Res, Aec-Q200, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay 48P7903
RES, AEC-Q200, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:CRCW e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:CRCW e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay - 65AC3366 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay
65AC3366
Res, Aec-Q200, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay 65AC3366
RES, AEC-Q200, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:CRCW e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R, 0.1W, 0603; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:2A; Product Range:CRCW e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2969-6-ND CRCW06030000Z0EC 52-CRCW06030000Z0EC 48P7903
Product Name Chip Resistor - Surface Mount Res Thick Film 0603 0 Ohm 1/10W SMD Paper T/R SMD 0.1W 0ohm Resistor Res, Aec-Q200, Thick Film, 0R, 0.1W, 0603; Resistor Case / Package Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details