Vishay Precision Group Chip Resistor - Surface Mount CRCW04029R76FKED

Description
9.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.76LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76LLDKR-ND
Chip Resistor - Surface Mount 541-9.76LLDKR-ND
9.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76LLCT-ND
Chip Resistor - Surface Mount 541-9.76LLCT-ND
9.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.76LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.76LLTR-ND
Chip Resistor - Surface Mount 541-9.76LLTR-ND
9.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.76 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.76 OHM 1/16W 1% 0402 SMD - CRCW04029R76FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 1/16W 1% 0402 SMD
CRCW04029R76FKED
RES 9.76 OHM 1/16W 1% 0402 SMD CRCW04029R76FKED
RES 9.76ohm 1/16W 1% 0402 SMD

RES 9.76ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04029R76FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04029R76FKED
Resistors - Chip Resistor - Surface Mount CRCW04029R76FKED
RES SMD 9.76 OHM 1% 1/16W 0402

RES SMD 9.76 OHM 1% 1/16W 0402

Supplier's Site
Res, Aec-Q200, Thick Film, 9R76, 1%, 0402; Resistance Vishay - 13AC1094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 9R76, 1%, 0402; Resistance Vishay
13AC1094
Res, Aec-Q200, Thick Film, 9R76, 1%, 0402; Resistance Vishay 13AC1094
RES, AEC-Q200, THICK FILM, 9R76, 1%, 0402; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 9R76, 1%, 0402; Resistance:9.76ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-9.76LLDKR-ND CRCW04029R76FKED CRCW04029R76FKED 13AC1094
Product Name Chip Resistor - Surface Mount RES 9.76 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 9R76, 1%, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers