Vishay Precision Group Chip Resistor - Surface Mount CRCW04029M31FKED

Description
9.31 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.31 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04029M31FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04029M31FKED-ND
Chip Resistor - Surface Mount CRCW04029M31FKED-ND
9.31 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.31 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 9.31M OHM 1/16W 1% 0402 SMD - CRCW04029M31FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31M OHM 1/16W 1% 0402 SMD
CRCW04029M31FKED
RES 9.31M OHM 1/16W 1% 0402 SMD CRCW04029M31FKED
RES 9.31Mohm 1/16W 1% 0402 SMD

RES 9.31Mohm 1/16W 1% 0402 SMD

Supplier's Site
Resistor, Thick Film, 9.31Mohm, 63Mw, 1%; Resistance Vishay - 56P3919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.31Mohm, 63Mw, 1%; Resistance Vishay
56P3919
Resistor, Thick Film, 9.31Mohm, 63Mw, 1%; Resistance Vishay 56P3919
RESISTOR, THICK FILM, 9.31MOHM, 63mW, 1%; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.31MOHM, 63mW, 1%; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9M31, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M31, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3463
Res, Thick Film, 9M31, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3463
RES, THICK FILM, 9M31, 1%, 0.063W, 0402, REEL; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M31, 1%, 0.063W, 0402, REEL; Resistance:9.31Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04029M31FKED-ND CRCW04029M31FKED 56P3919
Product Name Chip Resistor - Surface Mount RES 9.31M OHM 1/16W 1% 0402 SMD Resistor, Thick Film, 9.31Mohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers