Vishay Precision Group RES 9.10M OHM 1/16W 1% 0402 SMD CRCW04029M10FKED

Description
RES 9.10Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 9.10Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10M OHM 1/16W 1% 0402 SMD - CRCW04029M10FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10M OHM 1/16W 1% 0402 SMD
CRCW04029M10FKED
RES 9.10M OHM 1/16W 1% 0402 SMD CRCW04029M10FKED
RES 9.10Mohm 1/16W 1% 0402 SMD

RES 9.10Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04029M10FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04029M10FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04029M10FKEDDKR-ND
RES 9.1M OHM 1% 1/16W 0402

RES 9.1M OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04029M10FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04029M10FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04029M10FKEDTR-ND
9.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04029M10FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04029M10FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04029M10FKEDCT-ND
RES 9.1M OHM 1% 1/16W 0402

RES 9.1M OHM 1% 1/16W 0402

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3765 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3765
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3765
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.1 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 9.1 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9M1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9M1, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3461
Res, Thick Film, 9M1, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3461
RES, THICK FILM, 9M1, 1%, 0.063W, 0402, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9M1, 1%, 0.063W, 0402, REEL; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 9.1 Mohm, 63 Mw, 1%; Resistance Vishay - 84W8790 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 9.1 Mohm, 63 Mw, 1%; Resistance Vishay
84W8790
Thick Film Resistor, 9.1 Mohm, 63 Mw, 1%; Resistance Vishay 84W8790
THICK FILM RESISTOR, 9.1 MOHM, 63 mW, 1%; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 9.1 MOHM, 63 mW, 1%; Resistance:9.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04029M10FKED 541-CRCW04029M10FKEDDKR-ND 28W3765 47P3461
Product Name RES 9.10M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 9.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 9M1, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 9.10E6 ohms 9.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details