Vishay Precision Group Chip Resistor - Surface Mount CRCW04029K53FKED

Description
9.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-9.53KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53KLDKR-ND
Chip Resistor - Surface Mount 541-9.53KLDKR-ND
9.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.53KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53KLCT-ND
Chip Resistor - Surface Mount 541-9.53KLCT-ND
9.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9.53KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9.53KLTR-ND
Chip Resistor - Surface Mount 541-9.53KLTR-ND
9.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

9.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW04029K53FKED - CRCW04029K53FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04029K53FKED
CRCW04029K53FKED
CRCW04029K53FKED CRCW04029K53FKED
CRCW04029K53FKED

CRCW04029K53FKED

Supplier's Site
Res, Thick Film, 9K53, 1%, 0.063W, 0402; Resistance Vishay - 52K7336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K53, 1%, 0.063W, 0402; Resistance Vishay
52K7336
Res, Thick Film, 9K53, 1%, 0.063W, 0402; Resistance Vishay 52K7336
RES, THICK FILM, 9K53, 1%, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K53, 1%, 0.063W, 0402; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 9K53, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K53, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3543
Res, Thick Film, 9K53, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3543
RES, THICK FILM, 9K53, 1%, 0.063W, 0402, REEL; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 9K53, 1%, 0.063W, 0402, REEL; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-9.53KLDKR-ND CRCW04029K53FKED 52K7336
Product Name Chip Resistor - Surface Mount CRCW04029K53FKED Res, Thick Film, 9K53, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 0.0100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details