Vishay Precision Group RES 97.6K OHM 1/16W 1% 0402 SMD CRCW040297K6FKED

Description
RES 97.6Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 97.6Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/16W 1% 0402 SMD - CRCW040297K6FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/16W 1% 0402 SMD
CRCW040297K6FKED
RES 97.6K OHM 1/16W 1% 0402 SMD CRCW040297K6FKED
RES 97.6Kohm 1/16W 1% 0402 SMD

RES 97.6Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-97.6KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6KLDKR-ND
Chip Resistor - Surface Mount 541-97.6KLDKR-ND
97.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-97.6KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6KLTR-ND
Chip Resistor - Surface Mount 541-97.6KLTR-ND
97.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-97.6KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-97.6KLCT-ND
Chip Resistor - Surface Mount 541-97.6KLCT-ND
97.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040297K6FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040297K6FKED
Resistors - Chip Resistor - Surface Mount CRCW040297K6FKED
RES SMD 97.6K OHM 1% 1/16W 0402

RES SMD 97.6K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 97K6, 1%, 0.063W, 0402; Resistance Vishay - 52K7355 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97K6, 1%, 0.063W, 0402; Resistance Vishay
52K7355
Res, Thick Film, 97K6, 1%, 0.063W, 0402; Resistance Vishay 52K7355
RES, THICK FILM, 97K6, 1%, 0.063W, 0402; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 97K6, 1%, 0.063W, 0402; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 97K6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 97K6, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3552
Res, Thick Film, 97K6, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3552
RES, THICK FILM, 97K6, 1%, 0.063W, 0402, REEL; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 97K6, 1%, 0.063W, 0402, REEL; Resistance:97.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 97.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9243 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 97.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9243
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 97.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9243
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 97.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 97.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040297K6FKED 541-97.6KLDKR-ND CRCW040297K6FKED 52K7355 26W9243
Product Name RES 97.6K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 97K6, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 97.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 97600 ohms 97600 ohms 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details