Vishay Precision Group Chip Resistor - Surface Mount CRCW040295K3FKTD

Description
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040295K3FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040295K3FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040295K3FKTDTR-ND
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040295K3FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040295K3FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040295K3FKTDCT-ND
RES SMD 95.3K OHM 1% 1/16W 0402

RES SMD 95.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040295K3FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040295K3FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040295K3FKTDDKR-ND
RES SMD 95.3K OHM 1% 1/16W 0402

RES SMD 95.3K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 95.3K OHM 1/16W 1% 0402 SMD - CRCW040295K3FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/16W 1% 0402 SMD
CRCW040295K3FKTD
RES 95.3K OHM 1/16W 1% 0402 SMD CRCW040295K3FKTD
RES 95.3Kohm 1/16W 1% 0402 SMD

RES 95.3Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 95K3, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7963
Res, Thick Film, 95K3, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7963
RES, THICK FILM, 95K3, 1%, 0.063W, 0402, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 95K3, 1%, 0.063W, 0402, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040295K3FKTDTR-ND CRCW040295K3FKTD 07J7963
Product Name Chip Resistor - Surface Mount RES 95.3K OHM 1/16W 1% 0402 SMD Res, Thick Film, 95K3, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details