Vishay Precision Group CRCW0402953RFKTD CRCW0402953RFKTD

Description
CRCW0402953RFKTD
Request a Quote Datasheet
Description
CRCW0402953RFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402953RFKTD - CRCW0402953RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402953RFKTD
CRCW0402953RFKTD
CRCW0402953RFKTD CRCW0402953RFKTD
CRCW0402953RFKTD

CRCW0402953RFKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402953RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402953RFKTD-ND
Chip Resistor - Surface Mount CRCW0402953RFKTD-ND
953 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 953 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7961 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 953 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7961
Thick Film Resistor, 953 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7961
THICK FILM RESISTOR, 953 OHM, 63mW, 1%, FULL REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 953 OHM, 63mW, 1%, FULL REEL; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402953RFKTD CRCW0402953RFKTD-ND 07J7961
Product Name CRCW0402953RFKTD Chip Resistor - Surface Mount Thick Film Resistor, 953 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details