93.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/16watt 93.1ohms 1%
RESISTOR, THICK FILM, 93.1 OHM, 63mW, 1%, FULL REEL; Resistance:93.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW040293R1FKTD-ND | CRCW040293R1FKTD | 09J3786 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/16watt 93.1ohms 1% | Resistor, Thick Film, 93.1 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] |
| Resistance Range | 93.1 ohms | 93.1 ohms | 93.1 ohms |