Vishay Precision Group RES 93.1K OHM 1/16W 1% 0402 SMD CRCW040293K1FKTD

Description
RES 93.1Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 93.1Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/16W 1% 0402 SMD - CRCW040293K1FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/16W 1% 0402 SMD
CRCW040293K1FKTD
RES 93.1K OHM 1/16W 1% 0402 SMD CRCW040293K1FKTD
RES 93.1Kohm 1/16W 1% 0402 SMD

RES 93.1Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040293K1FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040293K1FKTD-ND
Chip Resistor - Surface Mount CRCW040293K1FKTD-ND
93.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

93.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 93K1, 1%, 0.063W, 0402; Resistance Vishay - 96C9818 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93K1, 1%, 0.063W, 0402; Resistance Vishay
96C9818
Res, Thick Film, 93K1, 1%, 0.063W, 0402; Resistance Vishay 96C9818
RES, THICK FILM, 93K1, 1%, 0.063W, 0402; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 93K1, 1%, 0.063W, 0402; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040293K1FKTD CRCW040293K1FKTD-ND 96C9818
Product Name RES 93.1K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 93K1, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 93100 ohms 93100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers