931 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RESISTOR, THICK FILM, 931KOHM, 63mW, 1%; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0402931KFKTD-ND | CRCW0402931KFKTD | 07J7959 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:931kohm; Resistance Tolerance: 1%; Power Rating:0.... | Resistor, Thick Film, 931Kohm, 63Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |