Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040291R0FKTD

Description
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040291R0FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040291R0FKTD-ND
Chip Resistor - Surface Mount CRCW040291R0FKTD-ND
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 91.0 OHM 1/16W 1% 0402 SMD - CRCW040291R0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1/16W 1% 0402 SMD
CRCW040291R0FKTD
RES 91.0 OHM 1/16W 1% 0402 SMD CRCW040291R0FKTD
RES 91.0ohm 1/16W 1% 0402 SMD

RES 91.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 91 1% 100 Rt7 Rohs Compliant Vishay - 48P7893 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 91 1% 100 Rt7 Rohs Compliant Vishay
48P7893
Crcw0402 91 1% 100 Rt7 Rohs Compliant Vishay 48P7893
CRCW0402 91 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 91 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040291R0FKTD-ND CRCW040291R0FKTD 48P7893
Product Name Chip Resistor - Surface Mount RES 91.0 OHM 1/16W 1% 0402 SMD Crcw0402 91 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details