Vishay Precision Group Chip Resistor - Surface Mount CRCW0402910KFKEDC

Description
910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5119-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5119-2-ND
Chip Resistor - Surface Mount 541-5119-2-ND
910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402910KFKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402910KFKEDC
Chip Resistor - Surface Mount CRCW0402910KFKEDC
RES 910K OHM 1% 1/16W 0402

RES 910K OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES 910K OHM 1% 1/16W 0402 - 873-CRCW0402910KFKEDC - Utmel Electronic Limited
Hong Kong, China
RES 910K OHM 1% 1/16W 0402
873-CRCW0402910KFKEDC
RES 910K OHM 1% 1/16W 0402 873-CRCW0402910KFKEDC
RES 910K OHM 1% 1/16W 0402

RES 910K OHM 1% 1/16W 0402

Supplier's Site
D10/crcw0402-C 100 910K 1% Et7 E3 Rohs Compliant Vishay - 59AC1492 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 910K 1% Et7 E3 Rohs Compliant Vishay
59AC1492
D10/crcw0402-C 100 910K 1% Et7 E3 Rohs Compliant Vishay 59AC1492
D10/CRCW0402-C 100 910K 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 910K 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 541-5119-2-ND CRCW0402910KFKEDC 873-CRCW0402910KFKEDC 59AC1492
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 910K OHM 1% 1/16W 0402 D10/crcw0402-C 100 910K 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details