Vishay Precision Group Res, Thick Film, 910K, 1%, 0.063W, 0402, Reel; Resistance Vishay CRCW0402910KFKED.

Description
RES, THICK FILM, 910K, 1%, 0.063W, 0402, REEL; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 910K, 1%, 0.063W, 0402, REEL; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 910K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 29AC3474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910K, 1%, 0.063W, 0402, Reel; Resistance Vishay
29AC3474
Res, Thick Film, 910K, 1%, 0.063W, 0402, Reel; Resistance Vishay 29AC3474
RES, THICK FILM, 910K, 1%, 0.063W, 0402, REEL; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 910K, 1%, 0.063W, 0402, REEL; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3474
Product Name Res, Thick Film, 910K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details