VISHAY INTERTECHNOLOGY, INC.
CRCW04029090FRT7 -- RES, 909 OHM, 1%, 0402
Vishay Intertechnology, Inc.
RES, 909 OHM, 1%, 0402
CRCW04029090FRT7
Description
RES, 909ohm, 1%, 0402
Request a Quote
Email Supplier
Description
RES, 909ohm, 1%, 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04029090FRT7 |
|
Product Name
|
RES, 909 OHM, 1%, 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
MetalFilm
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details