8.45 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Resistor-Fixed-Singl
RES SMD 8.45 OHM 1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW04028R45FKTD-ND | CRCW04028R45FKTD | CRCW04028R45FKTD |
| Product Name | Chip Resistor - Surface Mount | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 8.45 ohms | 8.45 ohms |