Vishay Precision Group Chip Resistor - Surface Mount CRCW04028R20FKED

Description
8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-8.20LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20LLDKR-ND
Chip Resistor - Surface Mount 541-8.20LLDKR-ND
8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20LLCT-ND
Chip Resistor - Surface Mount 541-8.20LLCT-ND
8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.20LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.20LLTR-ND
Chip Resistor - Surface Mount 541-8.20LLTR-ND
8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 8.2ohms 1% 100ppm - CRCW04028R20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 8.2ohms 1% 100ppm
CRCW04028R20FKED
Thick Film Resistors - SMD 1/16watt 8.2ohms 1% 100ppm CRCW04028R20FKED
Thick Film Resistors - SMD 1/16watt 8.2ohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 8.2ohms 1% 100ppm

Supplier's Site
Res, Aec-Q200, Thick Film, 8R2, 1%, 0402; Resistance Vishay - 13AC1085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 8R2, 1%, 0402; Resistance Vishay
13AC1085
Res, Aec-Q200, Thick Film, 8R2, 1%, 0402; Resistance Vishay 13AC1085
RES, AEC-Q200, THICK FILM, 8R2, 1%, 0402; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 8R2, 1%, 0402; Resistance:8.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04028R20FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04028R20FKED
Chip Resistor - Surface Mount CRCW04028R20FKED
RES SMD 8.2 OHM 1% 1/16W 0402

RES SMD 8.2 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-8.20LLDKR-ND CRCW04028R20FKED 13AC1085 CRCW04028R20FKED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 8.2ohms 1% 100ppm Res, Aec-Q200, Thick Film, 8R2, 1%, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data