Vishay Intertechnology, Inc. RES 8.06 OHM .125W 1% 0402 SMD CRCW04028R06FKEDHP

Description
RES 8.06ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 8.06ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06 OHM .125W 1% 0402 SMD - CRCW04028R06FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM .125W 1% 0402 SMD
CRCW04028R06FKEDHP
RES 8.06 OHM .125W 1% 0402 SMD CRCW04028R06FKEDHP
RES 8.06ohm .125W 1% 0402 SMD

RES 8.06ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04028R06FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028R06FKEDHP-ND
Chip Resistor - Surface Mount CRCW04028R06FKEDHP-ND
8.06 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.06 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04028R06FKEDHP CRCW04028R06FKEDHP-ND
Product Name RES 8.06 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1676257-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details