Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040286R6FKTD

Description
86.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
86.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040286R6FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040286R6FKTD-ND
Chip Resistor - Surface Mount CRCW040286R6FKTD-ND
86.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 86.6 OHM 1/16W 1% 0402 SMD - CRCW040286R6FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/16W 1% 0402 SMD
CRCW040286R6FKTD
RES 86.6 OHM 1/16W 1% 0402 SMD CRCW040286R6FKTD
RES 86.6ohm 1/16W 1% 0402 SMD

RES 86.6ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 86R6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7941 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86R6, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7941
Res, Thick Film, 86R6, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7941
RES, THICK FILM, 86R6, 1%, 0.063W, 0402, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 86R6, 1%, 0.063W, 0402, REEL; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040286R6FKTD-ND CRCW040286R6FKTD 07J7941
Product Name Chip Resistor - Surface Mount RES 86.6 OHM 1/16W 1% 0402 SMD Res, Thick Film, 86R6, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details