Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402866KFKTD

Description
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402866KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402866KFKTD
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402866KFKTD
Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402866KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402866KFKTD-ND
Chip Resistor - Surface Mount CRCW0402866KFKTD-ND
866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

866 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 866K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7945 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 866K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7945
Res, Thick Film, 866K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7945
RES, THICK FILM, 866K, 1%, 0.063W, 0402, REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 866K, 1%, 0.063W, 0402, REEL; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402866KFKTD CRCW0402866KFKTD-ND 07J7945
Product Name Thick Film ResistorSeries:CRCW; Resistance:866kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Chip Resistor - Surface Mount Res, Thick Film, 866K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details