Vishay Intertechnology, Inc. RES, TF, 866 OHM, 0402, 1/16W, 1% CRCW04028660FRT7

Description
RES, TF, 866ohm, 0402, 1/16W, 1%
Request a Quote
Description
RES, TF, 866ohm, 0402, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 866 OHM, 0402, 1/16W, 1% - CRCW04028660FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 866 OHM, 0402, 1/16W, 1%
CRCW04028660FRT7
RES, TF, 866 OHM, 0402, 1/16W, 1% CRCW04028660FRT7
RES, TF, 866ohm, 0402, 1/16W, 1%

RES, TF, 866ohm, 0402, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04028660FRT7
Product Name RES, TF, 866 OHM, 0402, 1/16W, 1%
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details