Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 82Kohms 5% CRCW040282K0JNTD

Description
Thick Film Resistors - SMD 1/16watt 82Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 82Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 82Kohms 5% - CRCW040282K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 82Kohms 5%
CRCW040282K0JNTD
Thick Film Resistors - SMD 1/16watt 82Kohms 5% CRCW040282K0JNTD
Thick Film Resistors - SMD 1/16watt 82Kohms 5%

Thick Film Resistors - SMD 1/16watt 82Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040282K0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040282K0JNTD-ND
Chip Resistor - Surface Mount CRCW040282K0JNTD-ND
82 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 82K 5% 200 Rt7 Rohs Compliant Vishay - 48P7871 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 82K 5% 200 Rt7 Rohs Compliant Vishay
48P7871
Crcw0402 82K 5% 200 Rt7 Rohs Compliant Vishay 48P7871
CRCW0402 82K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 82K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040282K0JNTD CRCW040282K0JNTD-ND 48P7871
Product Name Thick Film Resistors - SMD 1/16watt 82Kohms 5% Chip Resistor - Surface Mount Crcw0402 82K 5% 200 Rt7 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 82000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details