Vishay Precision Group Chip Resistor - Surface Mount CRCW0402820RFKTD

Description
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402820RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402820RFKTD-ND
Chip Resistor - Surface Mount CRCW0402820RFKTD-ND
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402820RFKTD - CRCW0402820RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402820RFKTD
CRCW0402820RFKTD
CRCW0402820RFKTD CRCW0402820RFKTD
CRCW0402820RFKTD

CRCW0402820RFKTD

Supplier's Site
Res, Thick Film, 820R, 1%, 0.063W, 0402; Resistance Vishay - 43C3999 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.063W, 0402; Resistance Vishay
43C3999
Res, Thick Film, 820R, 1%, 0.063W, 0402; Resistance Vishay 43C3999
RES, THICK FILM, 820R, 1%, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 820R, 1%, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402820RFKTD-ND CRCW0402820RFKTD 43C3999
Product Name Chip Resistor - Surface Mount CRCW0402820RFKTD Res, Thick Film, 820R, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details