Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW0402820RFKEDHP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 820 Ohms Tolerance: ±1% Power (Watts): 0.2W, 1/5W Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 820 Ohms Tolerance: ±1% Power (Watts): 0.2W, 1/5W Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 820 Ohms Tolerance: ±1% Power (Watts): 0.2W, 1/5W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 820 Ohms
Tolerance: ±1%
Power (Watts): 0.2W, 1/5W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402820RFKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402820RFKEDHPDKR-ND
Chip Resistor - Surface Mount CRCW0402820RFKEDHPDKR-ND
820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402820RFKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402820RFKEDHPCT-ND
Chip Resistor - Surface Mount CRCW0402820RFKEDHPCT-ND
820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402820RFKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402820RFKEDHPTR-ND
Chip Resistor - Surface Mount CRCW0402820RFKEDHPTR-ND
820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 820 OHM .125W 1% 0402 SMD - CRCW0402820RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM .125W 1% 0402 SMD
CRCW0402820RFKEDHP
RES 820 OHM .125W 1% 0402 SMD CRCW0402820RFKEDHP
RES 820ohm .125W 1% 0402 SMD

RES 820ohm .125W 1% 0402 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4598 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4598
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4598
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 820 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 820 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0213
Res, 820R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0213
RES, 820R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:820ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 820R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:820ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402820RFKEDHPDKR-ND CRCW0402820RFKEDHP 41R4598 12AC0213
Product Name Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 820 OHM .125W 1% 0402 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 820 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 820R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.1250 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers