Vishay Precision Group Thick Film Resistors - SMD 1/16watt 820ohms 1% CRCW0402820RFKED

Description
Thick Film Resistors - SMD 1/16watt 820ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 820ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 820ohms 1% - CRCW0402820RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 820ohms 1%
CRCW0402820RFKED
Thick Film Resistors - SMD 1/16watt 820ohms 1% CRCW0402820RFKED
Thick Film Resistors - SMD 1/16watt 820ohms 1%

Thick Film Resistors - SMD 1/16watt 820ohms 1%

Supplier's Site
Surface Mount Resistors - 6789582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789582
Surface Mount Resistors 6789582
Vishay CRCW0402820RFKED

Vishay CRCW0402820RFKED

Supplier's Site
Surface Mount Resistors - 6789582P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789582P
Surface Mount Resistors 6789582P
Vishay CRCW0402820RFKED

Vishay CRCW0402820RFKED

Supplier's Site
Surface Mount Resistors - 1823463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823463
Surface Mount Resistors 1823463
Vishay CRCW0402820RFKED

Vishay CRCW0402820RFKED

Supplier's Site
Surface Mount Resistors - 1688517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688517
Surface Mount Resistors 1688517
Vishay CRCW0402820RFKED

Vishay CRCW0402820RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-820LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820LTR-ND
Chip Resistor - Surface Mount 541-820LTR-ND
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820LCT-ND
Chip Resistor - Surface Mount 541-820LCT-ND
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820LDKR-ND
Chip Resistor - Surface Mount 541-820LDKR-ND
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 820R, 1%, 0.063W, 0402; Resistance Vishay - 52K7307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.063W, 0402; Resistance Vishay
52K7307
Res, Thick Film, 820R, 1%, 0.063W, 0402; Resistance Vishay 52K7307
RES, THICK FILM, 820R, 1%, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3538
Res, Thick Film, 820R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3538
RES, THICK FILM, 820R, 1%, 0.063W, 0402, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.063W, 0402, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9217
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9217
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402820RFKED 6789582 6789582P 1823463 541-820LTR-ND 52K7307 42K3538 26W9217
Product Name Thick Film Resistors - SMD 1/16watt 820ohms 1% Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 820R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 820R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data