Vishay Precision Group RES 80.6K OHM 1/16W 1% 0402 SMD CRCW040280K6FKED

Description
RES 80.6Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 80.6Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/16W 1% 0402 SMD - CRCW040280K6FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/16W 1% 0402 SMD
CRCW040280K6FKED
RES 80.6K OHM 1/16W 1% 0402 SMD CRCW040280K6FKED
RES 80.6Kohm 1/16W 1% 0402 SMD

RES 80.6Kohm 1/16W 1% 0402 SMD

Supplier's Site
SMD 50V 63mW Resistor - 52-CRCW040280K6FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW040280K6FKED
SMD 50V 63mW Resistor 52-CRCW040280K6FKED
0402 Thick Film Resistor, 80.6kR, 1%, 50V, 63mW, SMD Product overview: CRCW040280K6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040280K6FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 80.6kR, 1%, 50V, 63mW, SMD Product overview: CRCW040280K6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040280K6FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 80.6 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 80.6 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6KLDKR-ND
Chip Resistor - Surface Mount 541-80.6KLDKR-ND
80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6KLTR-ND
Chip Resistor - Surface Mount 541-80.6KLTR-ND
80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-80.6KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-80.6KLCT-ND
Chip Resistor - Surface Mount 541-80.6KLCT-ND
80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

80.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 80K6, 1%, 0.063W, 0402; Resistance Vishay - 52K7296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.063W, 0402; Resistance Vishay
52K7296
Res, Thick Film, 80K6, 1%, 0.063W, 0402; Resistance Vishay 52K7296
RES, THICK FILM, 80K6, 1%, 0.063W, 0402; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 80K6, 1%, 0.063W, 0402; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 80K6, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80K6, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3535
Res, Thick Film, 80K6, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3535
RES, THICK FILM, 80K6, 1%, 0.063W, 0402, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 80K6, 1%, 0.063W, 0402, REEL; Resistance:80.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5324 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5324
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5324
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 80.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040280K6FKED 52-CRCW040280K6FKED 541-80.6KLDKR-ND 52K7296 61M5324
Product Name RES 80.6K OHM 1/16W 1% 0402 SMD SMD 50V 63mW Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 80K6, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 80.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 80600 ohms 80600 ohms 80600 ohms 80600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers