Vishay Intertechnology, Inc. RES 7.87 OHM 1/16W 1% 0402 SMD CRCW04027R87FNTD

Description
RES 7.87ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.87ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87 OHM 1/16W 1% 0402 SMD - CRCW04027R87FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 1/16W 1% 0402 SMD
CRCW04027R87FNTD
RES 7.87 OHM 1/16W 1% 0402 SMD CRCW04027R87FNTD
RES 7.87ohm 1/16W 1% 0402 SMD

RES 7.87ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027R87FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04027R87FNTD-ND
Chip Resistor - Surface Mount CRCW04027R87FNTD-ND
7.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04027R87FNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04027R87FNTD
Resistors - Chip Resistor - Surface Mount CRCW04027R87FNTD
RES SMD 7.87 OHM 1% 1/16W 0402

RES SMD 7.87 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04027R87FNTD CRCW04027R87FNTD-ND CRCW04027R87FNTD
Product Name RES 7.87 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details