Vishay Precision Group Chip Resistor - Surface Mount CRCW04027R87FKED

Description
7.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.87LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87LLDKR-ND
Chip Resistor - Surface Mount 541-7.87LLDKR-ND
7.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87LLCT-ND
Chip Resistor - Surface Mount 541-7.87LLCT-ND
7.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.87LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.87LLTR-ND
Chip Resistor - Surface Mount 541-7.87LLTR-ND
7.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.87 OHM 1/16W 1% 0402 SMD - CRCW04027R87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 1/16W 1% 0402 SMD
CRCW04027R87FKED
RES 7.87 OHM 1/16W 1% 0402 SMD CRCW04027R87FKED
RES 7.87ohm 1/16W 1% 0402 SMD

RES 7.87ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 7R87, 1%, 0402; Resistance Vishay - 13AC1083 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7R87, 1%, 0402; Resistance Vishay
13AC1083
Res, Aec-Q200, Thick Film, 7R87, 1%, 0402; Resistance Vishay 13AC1083
RES, AEC-Q200, THICK FILM, 7R87, 1%, 0402; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7R87, 1%, 0402; Resistance:7.87ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04027R87FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04027R87FKED
Resistors - Chip Resistor - Surface Mount CRCW04027R87FKED
RES SMD 7.87 OHM 1% 1/16W 0402

RES SMD 7.87 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027R87FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04027R87FKED
Chip Resistor - Surface Mount CRCW04027R87FKED
RES SMD 7.87 OHM 1% 1/16W 0402

RES SMD 7.87 OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 7.87 OHM 1% 1/16W 0402 - 873-CRCW04027R87FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 7.87 OHM 1% 1/16W 0402
873-CRCW04027R87FKED
RES SMD 7.87 OHM 1% 1/16W 0402 873-CRCW04027R87FKED
RES SMD 7.87 OHM 1% 1/16W 0402

RES SMD 7.87 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-7.87LLDKR-ND CRCW04027R87FKED 13AC1083 CRCW04027R87FKED CRCW04027R87FKED 873-CRCW04027R87FKED
Product Name Chip Resistor - Surface Mount RES 7.87 OHM 1/16W 1% 0402 SMD Res, Aec-Q200, Thick Film, 7R87, 1%, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 7.87 OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms 7.87 ohms 7.87 ohms 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1614961-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers