Vishay Intertechnology, Inc. RES 7.32 OHM 1/16W 1% 0402 SMD CRCW04027R32FNTD

Description
RES 7.32ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 7.32ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 1/16W 1% 0402 SMD - CRCW04027R32FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1/16W 1% 0402 SMD
CRCW04027R32FNTD
RES 7.32 OHM 1/16W 1% 0402 SMD CRCW04027R32FNTD
RES 7.32ohm 1/16W 1% 0402 SMD

RES 7.32ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04027R32FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04027R32FNTD-ND
Chip Resistor - Surface Mount CRCW04027R32FNTD-ND
7.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04027R32FNTD CRCW04027R32FNTD-ND
Product Name RES 7.32 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details