Vishay Precision Group CRCW04027K68FKED CRCW04027K68FKED

Description
CRCW04027K68FKED
Request a Quote Datasheet
Description
CRCW04027K68FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04027K68FKED - CRCW04027K68FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04027K68FKED
CRCW04027K68FKED
CRCW04027K68FKED CRCW04027K68FKED
CRCW04027K68FKED

CRCW04027K68FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-7.68KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68KLCT-ND
Chip Resistor - Surface Mount 541-7.68KLCT-ND
7.68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68KLDKR-ND
Chip Resistor - Surface Mount 541-7.68KLDKR-ND
7.68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.68KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.68KLTR-ND
Chip Resistor - Surface Mount 541-7.68KLTR-ND
7.68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

7.68 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04027K68FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04027K68FKED
Chip Resistor - Surface Mount CRCW04027K68FKED
RES SMD 7.68K OHM 1% 1/16W 0402

RES SMD 7.68K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 7K68, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7248
Res, Thick Film, 7K68, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7248
RES, THICK FILM, 7K68, 1%, 0.063W, 0402, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K68, 1%, 0.063W, 0402, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K68, 1%, 0.063W, 0402; Resistance Vishay - 52K7247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.063W, 0402; Resistance Vishay
52K7247
Res, Thick Film, 7K68, 1%, 0.063W, 0402; Resistance Vishay 52K7247
RES, THICK FILM, 7K68, 1%, 0.063W, 0402; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K68, 1%, 0.063W, 0402; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04027K68FKED 541-7.68KLCT-ND CRCW04027K68FKED 52K7248
Product Name CRCW04027K68FKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 7K68, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details