Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402787KFKED

Description
787 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
787 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-787KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787KLDKR-ND
Chip Resistor - Surface Mount 541-787KLDKR-ND
787 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787KLCT-ND
Chip Resistor - Surface Mount 541-787KLCT-ND
787 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787KLTR-ND
Chip Resistor - Surface Mount 541-787KLTR-ND
787 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

787 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 787Kohms 1% - CRCW0402787KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 787Kohms 1%
CRCW0402787KFKED
Thick Film Resistors - SMD 1/16watt 787Kohms 1% CRCW0402787KFKED
Thick Film Resistors - SMD 1/16watt 787Kohms 1%

Thick Film Resistors - SMD 1/16watt 787Kohms 1%

Supplier's Site
Res, Thick Film, 787K, 1%, 0.063W, 0402; Resistance Vishay - 52K7282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787K, 1%, 0.063W, 0402; Resistance Vishay
52K7282
Res, Thick Film, 787K, 1%, 0.063W, 0402; Resistance Vishay 52K7282
RES, THICK FILM, 787K, 1%, 0.063W, 0402; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 787K, 1%, 0.063W, 0402; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 787K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7283
Res, Thick Film, 787K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7283
RES, THICK FILM, 787K, 1%, 0.063W, 0402, REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 787K, 1%, 0.063W, 0402, REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402787KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402787KFKED
Chip Resistor - Surface Mount CRCW0402787KFKED
RES SMD 787K OHM 1% 1/16W 0402

RES SMD 787K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-787KLDKR-ND CRCW0402787KFKED 52K7282 CRCW0402787KFKED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 787Kohms 1% Res, Thick Film, 787K, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers