Vishay Intertechnology, Inc. CRCW040276K8FKED CRCW040276K8FKED

Description
CRCW040276K8FKED
Request a Quote Datasheet
Description
CRCW040276K8FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040276K8FKED - CRCW040276K8FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040276K8FKED
CRCW040276K8FKED
CRCW040276K8FKED CRCW040276K8FKED
CRCW040276K8FKED

CRCW040276K8FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-76.8KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KLTR-ND
Chip Resistor - Surface Mount 541-76.8KLTR-ND
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KLCT-ND
Chip Resistor - Surface Mount 541-76.8KLCT-ND
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-76.8KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-76.8KLDKR-ND
Chip Resistor - Surface Mount 541-76.8KLDKR-ND
76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 76K8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7273 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7273
Res, Thick Film, 76K8, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7273
RES, THICK FILM, 76K8, 1%, 0.063W, 0402, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76K8, 1%, 0.063W, 0402, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 76K8, 1%, 0.063W, 0402; Resistance Vishay - 52K7272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76K8, 1%, 0.063W, 0402; Resistance Vishay
52K7272
Res, Thick Film, 76K8, 1%, 0.063W, 0402; Resistance Vishay 52K7272
RES, THICK FILM, 76K8, 1%, 0.063W, 0402; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76K8, 1%, 0.063W, 0402; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9202
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9202
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 76.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 76.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040276K8FKED 541-76.8KLTR-ND 52K7273 26W9202
Product Name CRCW040276K8FKED Chip Resistor - Surface Mount Res, Thick Film, 76K8, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 76.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details